TE Connectivity Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity V23040-A0004-B201

Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity - 31M6171 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
31M6171
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity 31M6171
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 31M6171
Product Name Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details