TE Connectivity Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity V23040-A0001-B201

Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2ARoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity - 24M9074 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
24M9074
Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity 24M9074
RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2ARoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 125VAC, 150VDC, 2A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:D1/V23040 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24M9074
Product Name Relay, Signal, Spdt, 125Vac, 150Vdc, 2A; Coil Voltage Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Industrial Relay - 700-CF400A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details