V23030A2017A104
SIGNAL RELAY, 4PDT, 2A, 250VAC, TH; Coil Voltage:12VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23030 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 2A 12V
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 35AC5291 | 57AC7610 | V23030A2017A104 |
| Product Name | V23030A2017A104 Potter&brumfield Te Connectivity | Signal Relay, 4Pdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |