RELAY GEN PURPOSE 4PDT 2A 60V
V23030A2014A104 ROHS COMPLIANT: YES
General Purpose Relays RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | V23030A2014A104 | 08H5627 | V23030A2014A104 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | V23030A2014A104 Rohs Compliant Axicom Te Connectivity | General Purpose Relays |
| Application Type | General | ||
| Mounting | Through Hole | ||
| Switch Configuration | FormC | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) |