SIGNAL RELAY, 4PDT, 2A, 250VAC, TH; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23030 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
V23030A1021A104
RELAY GENERAL PURPOSE 4PDT 24V
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 57AC7609 | 35AC5290 | V23030A1021A104 |
| Product Name | Signal Relay, 4Pdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity | V23030A1021A104 Potter&brumfield Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | ||
| Approvals | RoHS |