Signal Relay 24VDC 1A SPDT(13.4x10.9x8.2)m
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798961-V23026D1024B2
Series: V23026, AXICOM
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Contact Form: SPDT (1 Form C)
Contact Material: Palladium Nickel (PdNi), Rhodium (Rh), Gold (Au)
Mounting: SMD
Coil Resistance: 4.5 kOhms
Coil Current: 5.3mA
Operate Time: 2ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1A
Switching Voltage: 150VAC, 125VDC - Max
Release Time: 2ms
Coil Power: 128 mW
Family Name: V23026
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Introduction Date: July 29, 2000
ECCN: EAR99
Country of Origin: Germany, Netherlands
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | 189-V23026D1024B201 *X020 | 798961-V23026D1024B201 *X020 |
| Product Name | SMD 1A Relay | Signal Relays, Up to 2 Amps - V23026D1024B201 *X020 |
| Mounting | Surface Mount | PCBoard; SMD |