The V23026D1022B201 is a surface-mount signal relay with a 1-form C (SPDT) bifurcated contact, rated for switching up to 1 A at 125 VDC or 150 VAC. It operates with a 12 VDC monostable coil, consuming 1800 mW at room temperature, and supports a coil voltage range of 9 to 12 VDC for reliable operation. The relay has an initial contact resistance of ≤50 mΩ, an operate/release time of max 2 ms, and an electrical endurance of 10^4 operations at 30 V/1000 mA. It meets Bellcore GR-1089 (2.5 kV) and FCC Part 68 (1.5 kV) surge ratings, with 500 Vrms isolation between contacts and 1500 Vrms between contact and coil. The package measures 13.40 mm × 7.75 mm × 8.00 mm and is rated for ambient temperatures from -40 to +85 °C. It complies with EU RoHS, ELV, China RoHS, REACH, and has MSL3 moisture sensitivity rating.
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1 Series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:-; Contact Voltage VAC:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 08H5616 |
| Product Name | Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |