TE Connectivity Signal Relays, Up to 2 Amps - V23026D1021B201 *X020 V23026D1021B201 *X020

Description
Manufacturer: TE Connectivity Win Source Part Number: 853964-V23026D1021B2 01 *X020 Series: V23026, AXICOM Features: Relay Package: Reel - TR Family Name: V23026 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8536.41.0020 Other Part Number: 1393776-3, PB285CT, V23026D1021B201 *X0, PB285CT-NDR, -V23026D1021B201*X02 0-SI, 0-1393776-3, PB285TR-NDR, 3-1393774-7, V23026D1021B201*X020 , -V23026D1021B201 *X020-SI-ND, -V23026D1021B201 X-SI, PB285TR, PB285DKR, V23026D1021B201, PB285, -V23026D1021B201 X-SI-ND, PB285-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853964-V23026D1021B2 01 *X020 Series: V23026, AXICOM Features: Relay Package: Reel - TR Family Name: V23026 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8536.41.0020 Other Part Number: 1393776-3, PB285CT, V23026D1021B201 *X0, PB285CT-NDR, -V23026D1021B201*X02 0-SI, 0-1393776-3, PB285TR-NDR, 3-1393774-7, V23026D1021B201*X020 , -V23026D1021B201 *X020-SI-ND, -V23026D1021B201 X-SI, PB285TR, PB285DKR, V23026D1021B201, PB285, -V23026D1021B201 X-SI-ND, PB285-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - V23026D1021B201 *X020 - 853964-V23026D1021B201 *X020 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23026D1021B201 *X020
853964-V23026D1021B201 *X020
Signal Relays, Up to 2 Amps - V23026D1021B201 *X020 853964-V23026D1021B201 *X020
Manufacturer: TE Connectivity Win Source Part Number: 853964-V23026D1021B2 01 *X020 Series: V23026, AXICOM Features: Relay Package: Reel - TR Family Name: V23026 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8536.41.0020 Other Part Number: 1393776-3, PB285CT, V23026D1021B201 *X0, PB285CT-NDR, -V23026D1021B201*X02 0-SI, 0-1393776-3, PB285TR-NDR, 3-1393774-7, V23026D1021B201*X020 , -V23026D1021B201 *X020-SI-ND, -V23026D1021B201 X-SI, PB285TR, PB285DKR, V23026D1021B201, PB285, -V23026D1021B201 X-SI-ND, PB285-ND

Manufacturer: TE Connectivity
Win Source Part Number: 853964-V23026D1021B201 *X020
Series: V23026, AXICOM
Features: Relay
Package: Reel - TR
Family Name: V23026
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8536.41.0020
Other Part Number: 1393776-3, PB285CT, V23026D1021B201 *X0, PB285CT-NDR, -V23026D1021B201*X020-SI, 0-1393776-3, PB285TR-NDR, 3-1393774-7, V23026D1021B201*X020, -V23026D1021B201 *X020-SI-ND, -V23026D1021B201 X-SI, PB285TR, PB285DKR, V23026D1021B201, PB285, -V23026D1021B201 X-SI-ND, PB285-ND

Buy Now Datasheet
Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity - 08H5615 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity
08H5615
Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity 08H5615
RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1 Series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:-; Contact Voltage VAC:150V RoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 150VAC, 125VDC, 1A; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:P1 Series; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:-; Contact Voltage VAC:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 853964-V23026D1021B201 *X020 08H5615
Product Name Signal Relays, Up to 2 Amps - V23026D1021B201 *X020 Relay, Signal, Spdt, 150Vac, 125Vdc, 1A; Coil Voltage Axicom Te Connectivity
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3859 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relay - 700-CFB400L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details