TE Connectivity Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity V23003A 37B104

Description
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:Cradle P Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect, Solder; RoHS Compliant: Yes
Description
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:Cradle P Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect, Solder; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity - 57AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity
57AC7606
Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity 57AC7606
SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:Cradle P Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect, Solder; RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:Cradle P Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Relay Terminals:Quick Connect, Solder; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57AC7606
Product Name Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details