TE Connectivity Heat Shrink Tubing V2-1.5-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - V2-1.5-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-1R5-ND
Heat Shrink Tubing V2-1.5-1R5-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-5-ND
Heat Shrink Tubing V2-1.5-5-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-R5-ND
Heat Shrink Tubing V2-1.5-R5-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-6R0-ND
Heat Shrink Tubing V2-1.5-6R0-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-4R0-ND
Heat Shrink Tubing V2-1.5-4R0-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-R75-ND
Heat Shrink Tubing V2-1.5-R75-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-3R0-ND
Heat Shrink Tubing V2-1.5-3R0-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-1R0-ND
Heat Shrink Tubing V2-1.5-1R0-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-200-ND
Heat Shrink Tubing V2-1.5-200-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-2R0-ND
Heat Shrink Tubing V2-1.5-2R0-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.5-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.5-1-ND
Heat Shrink Tubing V2-1.5-1-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-V2-1.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-V2-1.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-V2-1.5-0-SP-SM-DS-ND
"HEATSHRINK 0.083"" BLACK METER"

"HEATSHRINK 0.083"" BLACK METER"

Buy Now Datasheet
Heat Shrink Tubing, 2.1Mm, Black; Shrink Ratio Raychem Te Connectivity - 44M4545 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.1Mm, Black; Shrink Ratio Raychem Te Connectivity
44M4545
Heat Shrink Tubing, 2.1Mm, Black; Shrink Ratio Raychem Te Connectivity 44M4545
HEAT SHRINK TUBING, 2.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:2.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:2.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number V2-1.5-1R5-ND V2-1.5-5-ND V2-1.5-200-ND V2-1.5-1-ND 484-V2-1.5-0-SP-SM-DS-ND 44M4545
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 2.1Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details