TE Connectivity Heat Shrink Tubing V2-1.0-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - V2-1.0-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-1R5-ND
Heat Shrink Tubing V2-1.0-1R5-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-4R0-ND
Heat Shrink Tubing V2-1.0-4R0-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-6R0-ND
Heat Shrink Tubing V2-1.0-6R0-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-R5-ND
Heat Shrink Tubing V2-1.0-R5-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-2R0-ND
Heat Shrink Tubing V2-1.0-2R0-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-1R0-ND
Heat Shrink Tubing V2-1.0-1R0-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-R75-ND
Heat Shrink Tubing V2-1.0-R75-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-2-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-2-ND
Heat Shrink Tubing V2-1.0-2-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 6.56' (2.00m)"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 6.56' (2.00m)"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-200-ND
Heat Shrink Tubing V2-1.0-200-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - V2-1.0-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
V2-1.0-3R0-ND
Heat Shrink Tubing V2-1.0-3R0-ND
"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.059"" (1.50mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 484-V2-1.0-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-V2-1.0-0-SP-SM-DS-ND
Heat Shrink Tubing 484-V2-1.0-0-SP-SM-DS-ND
"HEATSHRINK 0.059"" BLACK METER"

"HEATSHRINK 0.059"" BLACK METER"

Buy Now Datasheet
Heat Shrink Tubing, 1.5Mm, Black; Shrink Ratio Raychem Te Connectivity - 44M4544 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.5Mm, Black; Shrink Ratio Raychem Te Connectivity
44M4544
Heat Shrink Tubing, 1.5Mm, Black; Shrink Ratio Raychem Te Connectivity 44M4544
HEAT SHRINK TUBING, 1.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.02" RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number V2-1.0-1R5-ND V2-1.0-2-ND V2-1.0-200-ND 484-V2-1.0-0-SP-SM-DS-ND 44M4544
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 1.5Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details