TE Connectivity Uss009L2U = Strip Con Rohs Compliant Nanonics - Te Connectivity USS009L2U

Description
USS009L2U = STRIP CON ROHS COMPLIANT: NO
Description
USS009L2U = STRIP CON ROHS COMPLIANT: NO
Datasheet
Datasheet Summary
Powered by GS/AI

The USS009L2U is an unshrouded, 1-row, strip receptacle with 9 positions designed for horizontal mounting. It features surface termination and a .020 foot tin/lead leadframe. This component accepts a guide post in position 2, which may be beneficial for alignment during assembly. The product is not RoHS compliant, which is a consideration for projects requiring adherence to environmental regulations. This receptacle is suitable for applications where a compact and reliable connection is needed.

Datasheet Summary
Powered by GS/AI

The USS009L2U is an unshrouded, 1-row, strip receptacle with 9 positions designed for horizontal mounting. It features surface termination and a .020 foot tin/lead leadframe. This component accepts a guide post in position 2, which may be beneficial for alignment during assembly. The product is not RoHS compliant, which is a consideration for projects requiring adherence to environmental regulations. This receptacle is suitable for applications where a compact and reliable connection is needed.

Suppliers

Company
Product
Description
Supplier Links
Uss009L2U = Strip Con Rohs Compliant Nanonics - Te Connectivity - 08H5328 - Newark, An Avnet Company
Chicago, IL, United States
Uss009L2U = Strip Con Rohs Compliant Nanonics - Te Connectivity
08H5328
Uss009L2U = Strip Con Rohs Compliant Nanonics - Te Connectivity 08H5328
USS009L2U = STRIP CON ROHS COMPLIANT: NO

USS009L2U = STRIP CON ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08H5328
Product Name Uss009L2U = Strip Con Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details