TE Connectivity Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity URHR- 3

Description
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:37mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:37mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity - 02M8936 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity
02M8936
Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity 02M8936
GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:37mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes

GROMMET, HEAT-SHRINK, POLYOLEFIN; Grommet Type:Heat Shrink Strain Relief; Cable Diameter Min:-; Cable Diameter Max:37mm; Grommet Material:PO (Polyolefin); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 02M8936
Product Name Grommet, Heat-Shrink, Polyolefin; Grommet Type Raychem Te Connectivity
Material Other; PO (Polyolefin)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
Rubber Grommet - 731 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers