UPW50 wirewound resistor,5K 0.5W
UPW50 wirewound resistor,5K 0.5W
5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Fixed Resistors; UPW50 0.1% 5PPM 5K0 ( Neohm )
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
Through Hole Wirewound Resistor, UPW Series, 5 kohm, 500 mW, - 0.1%, 400 V, Axial Leaded
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2173267P | 1639087 | UPW50B5K0V-ND | UPW50B5K0V | 70065261 | 20R9202 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; UPW50 0.1% 5PPM 5K0 ( Neohm ) | Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial | Through Hole Wirewound Resistor, Upw Series, 5 Kohm, 500 Mw, 0.1%, 400 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | Wirewound; Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 5000 ohms | 5000 ohms | ||||
| Temperature Coefficient | 3 ±ppm/°C | 3 ±ppm/°C | 5 ±ppm/°C | |||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |