TE Connectivity Through Hole Resistors UPW50B50RV

Description
TE Connectivity UPW50B50RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPW50B50RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2173166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173166
Through Hole Resistors 2173166
TE Connectivity UPW50B50RV Resistor

TE Connectivity UPW50B50RV Resistor

Supplier's Site
Through Hole Resistors - 2173166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173166P
Through Hole Resistors 2173166P
TE Connectivity UPW50B50RV Resistor

TE Connectivity UPW50B50RV Resistor

Supplier's Site
Through Hole Resistors - 1354681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354681
Through Hole Resistors 1354681
TE Connectivity UPW50B50RV Resistor

TE Connectivity UPW50B50RV Resistor

Supplier's Site
50 Ohm 500mW 400V Resistor - 53-UPW50B50RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 500mW 400V Resistor
53-UPW50B50RV
50 Ohm 500mW 400V Resistor 53-UPW50B50RV
50 Ohm 0.1% 500mW Wirewound Resistor, Axial, 400V Product overview: UPW50B50RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 500mW, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 500mW, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B50RV can be used for catalog matching and distributor lookup.

50 Ohm 0.1% 500mW Wirewound Resistor, Axial, 400V Product overview: UPW50B50RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 500mW, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 500mW, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B50RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm ) - UPW50B50RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm )
UPW50B50RV
Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm ) UPW50B50RV
Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm )

Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm )

Supplier's Site
Through Hole Resistors - UPW50B50RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B50RV-ND
Through Hole Resistors UPW50B50RV-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial - 70065268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
70065268
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial 70065268
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site
Resistor, 50 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity - 34R5486 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity
34R5486
Resistor, 50 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity 34R5486
RESISTOR, 50 OHM, 500mW, 0.001, AXIAL; Resistance:50ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, 50 OHM, 500mW, 0.001, AXIAL; Resistance:50ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2173166 2173166P 53-UPW50B50RV UPW50B50RV UPW50B50RV-ND 70065268 34R5486
Product Name Through Hole Resistors Through Hole Resistors 50 Ohm 500mW 400V Resistor Fixed Resistors; UPW50 0.1% 5PPM 50R ( Neohm ) Through Hole Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial Resistor, 50 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details