TE Connectivity Wirewound Resistors - UPW50B50KV

Description
Wirewound Resistors - Through Hole 50 KOhms 1/2W 5PPM
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 50 KOhms 1/2W 5PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - UPW50B50KV - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
UPW50B50KV
Wirewound Resistors - UPW50B50KV
Wirewound Resistors - Through Hole 50 KOhms 1/2W 5PPM

Wirewound Resistors - Through Hole 50 KOhms 1/2W 5PPM

Supplier's Site
Through Hole Resistors - UPW50B50KV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B50KV-ND
Through Hole Resistors UPW50B50KV-ND
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 2341145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341145
Through Hole Resistors 2341145
TE Connectivity UPW50B50KV Resistor

TE Connectivity UPW50B50KV Resistor

Supplier's Site
Through Hole Resistors - 2341145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341145P
Through Hole Resistors 2341145P
TE Connectivity UPW50B50KV Resistor

TE Connectivity UPW50B50KV Resistor

Supplier's Site
Through Hole Resistors - 1648777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648777
Through Hole Resistors 1648777
TE Connectivity UPW50B50KV Resistor

TE Connectivity UPW50B50KV Resistor

Supplier's Site
Res, 50K, 0.5W, Axial, Wirewound; Resistance Neohm Te Connectivity - 99AC9924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50K, 0.5W, Axial, Wirewound; Resistance Neohm Te Connectivity
99AC9924
Res, 50K, 0.5W, Axial, Wirewound; Resistance Neohm Te Connectivity 99AC9924
RES, 50K, 0.5W, AXIAL, WIREWOUND; Resistance:50kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:400V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 50K, 0.5W, AXIAL, WIREWOUND; Resistance:50kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:400V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Upw Series, 50 Kohm, 500 Mw, 0.1%, 400 V, Axial Leaded Neohm Te Connectivity - 20R9203 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Upw Series, 50 Kohm, 500 Mw, 0.1%, 400 V, Axial Leaded Neohm Te Connectivity
20R9203
Through Hole Wirewound Resistor, Upw Series, 50 Kohm, 500 Mw, 0.1%, 400 V, Axial Leaded Neohm Te Connectivity 20R9203
Through Hole Wirewound Resistor, UPW Series, 50 kohm, 500 mW, - 0.1%, 400 V, Axial Leaded

Through Hole Wirewound Resistor, UPW Series, 50 kohm, 500 mW, - 0.1%, 400 V, Axial Leaded

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial - 70065267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
70065267
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial 70065267
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number UPW50B50KV UPW50B50KV-ND 2341145 2341145P 99AC9924 20R9203 70065267
Product Name Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 50K, 0.5W, Axial, Wirewound; Resistance Neohm Te Connectivity Through Hole Wirewound Resistor, Upw Series, 50 Kohm, 500 Mw, 0.1%, 400 V, Axial Leaded Neohm Te Connectivity Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads Axial Leads
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details