500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Fixed Resistors; UPW50 0.1% 5PPM 500R ( Neohm )
500R 0.1% 0.5W Wirewound Resistor, Axial Product overview: UPW50B500RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B500RV can be used for catalog matching and distributor lookup.
RESISTOR, 500 OHM, 500mW, 0.001, AXIAL; Resistance:500ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW50B500RV-ND | UPW50B500RV | 53-UPW50B500RV | 34R5487 | 70065260 |
| Product Name | Through Hole Resistors | Fixed Resistors; UPW50 0.1% 5PPM 500R ( Neohm ) | 0.5W Resistor | Resistor, 500 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity | Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | ||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms |