330 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Fixed Resistors; UPW50 0.1% 5PPM 330R ( Neohm )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | UPW50B330RV-ND | UPW50B330RV |
| Product Name | Through Hole Resistors | Fixed Resistors; UPW50 0.1% 5PPM 330R ( Neohm ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 330 ohms |