TE Connectivity Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm ) UPW50B2K0V

Description
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm ) - UPW50B2K0V - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm )
UPW50B2K0V
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm ) UPW50B2K0V
Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm )

Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm )

Supplier's Site
Through Hole Resistors - UPW50B2K0V-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B2K0V-ND
Through Hole Resistors UPW50B2K0V-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, 2Kohm, 500Mw, 0.1%, Axial; Resistance Neohm Te Connectivity - 34R5477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2Kohm, 500Mw, 0.1%, Axial; Resistance Neohm Te Connectivity
34R5477
Resistor, 2Kohm, 500Mw, 0.1%, Axial; Resistance Neohm Te Connectivity 34R5477
RESISTOR, 2KOHM, 500mW, 0.1%, AXIAL; Resistance:2kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, 2KOHM, 500mW, 0.1%, AXIAL; Resistance:2kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number UPW50B2K0V UPW50B2K0V-ND 34R5477
Product Name Fixed Resistors; UPW50 0.1% 5PPM 2K0 ( Neohm ) Through Hole Resistors Resistor, 2Kohm, 500Mw, 0.1%, Axial; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129382-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details