TE Connectivity 0.5W 250 Ohm 400V Resistor UPW50B250RV

Description
Wirewound Resistor, 0.5W, 250 Ohm, 0.1% Tol, 400V, Axial Product overview: UPW50B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B250RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 0.5W, 250 Ohm, 0.1% Tol, 400V, Axial Product overview: UPW50B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B250RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250 Ohm 400V Resistor - 53-UPW50B250RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250 Ohm 400V Resistor
53-UPW50B250RV
0.5W 250 Ohm 400V Resistor 53-UPW50B250RV
Wirewound Resistor, 0.5W, 250 Ohm, 0.1% Tol, 400V, Axial Product overview: UPW50B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B250RV can be used for catalog matching and distributor lookup.

Wirewound Resistor, 0.5W, 250 Ohm, 0.1% Tol, 400V, Axial Product overview: UPW50B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B250RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - UPW50B250RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
UPW50B250RV
Wirewound Resistors - UPW50B250RV
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - A132536-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A132536-ND
Through Hole Resistors A132536-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Upw Series, 250 Ohm, 500 Mw, 0.1%, 400 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 34R5481 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Upw Series, 250 Ohm, 500 Mw, 0.1%, 400 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
34R5481
Through Hole Wirewound Resistor, Upw Series, 250 Ohm, 500 Mw, 0.1%, 400 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 34R5481
Through Hole Wirewound Resistor, UPW Series, 250 ohm, 500 mW, - 0.1%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, UPW Series, 250 ohm, 500 mW, - 0.1%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial - 70065257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
70065257
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial 70065257
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-UPW50B250RV UPW50B250RV A132536-ND 34R5481 70065257
Product Name 0.5W 250 Ohm 400V Resistor Wirewound Resistors - Through Hole Resistors Through Hole Wirewound Resistor, Upw Series, 250 Ohm, 500 Mw, 0.1%, 400 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details