TE Connectivity ™ Through Hole Resistors UPW50B200RV

Description
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPW50B200RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B200RV-ND
Through Hole Resistors UPW50B200RV-ND
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 2173194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173194
Through Hole Resistors 2173194
TE Connectivity UPW50B200RV Resistor

TE Connectivity UPW50B200RV Resistor

Supplier's Site
Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm ) - UPW50B200RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm )
UPW50B200RV
Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm ) UPW50B200RV
Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm )

Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm )

Supplier's Site
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial - 70065256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
70065256
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial 70065256
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number UPW50B200RV-ND 2173194 UPW50B200RV 70065256
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; UPW50 0.1% 5PPM 200R ( Neohm ) Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details