Wirewound Resistors - Through Hole 1 KOhms 1/2W 5PPM
Wirewound Resistor 1kR 0.1% 400V 0.5W Axial Through Hole Product overview: UPW50B1K0V from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 400V, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B1K0V can be used for catalog matching and distributor lookup.
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
RESISTOR, 1KOHM, 500mW, 0.1%, AXIAL; Resistance:1kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW50B1K0V | 53-UPW50B1K0V | UPW50B1K0V-ND | 34R5471 |
| Product Name | Wirewound Resistors - | Through-Hole 400V 0.5W Resistor | Through Hole Resistors | Resistor, 1Kohm, 500Mw, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts | |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |