TE Connectivity Through Hole Resistors UPW50B120RV

Description
TE Connectivity UPW50B120RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPW50B120RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2173188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173188
Through Hole Resistors 2173188
TE Connectivity UPW50B120RV Resistor

TE Connectivity UPW50B120RV Resistor

Supplier's Site
Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm ) - UPW50B120RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm )
UPW50B120RV
Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm ) UPW50B120RV
Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm )

Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1039009-UPW50B120RV
Resistors - Through Hole Resistors 1039009-UPW50B120RV
Win Source Part Number: 1039009-UPW50B120RV Category: Resistors>Through Hole Resistors Series: UPW, Neohm Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 120 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.250" Dia x 0.500" L (6.35mm x 12.70mm) Alternative Parts (Cross-Reference): UPW25B120RV; UPF50B120RV; UPF25B120RV; PTF65120R00BYBF; RNC55H1200BSB14; RN55E1200BB14; PTF56120R00BZBF; YR1B121RCC; H8127RBYA1624323-5; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624323-5-ND,1624323 -5 Base Product Number: UPW50

Win Source Part Number: 1039009-UPW50B120RV
Category: Resistors>Through Hole Resistors
Series: UPW, Neohm
Package: Bulk
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.250" Dia x 0.500" L (6.35mm x 12.70mm)
Alternative Parts (Cross-Reference): UPW25B120RV; UPF50B120RV; UPF25B120RV; PTF65120R00BYBF; RNC55H1200BSB14; RN55E1200BB14; PTF56120R00BZBF; YR1B121RCC; H8127RBYA1624323-5;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1624323-5-ND,1624323-5
Base Product Number: UPW50

Buy Now Datasheet
Through Hole Resistors - UPW50B120RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B120RV-ND
Through Hole Resistors UPW50B120RV-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
0.5W 400V Resistor - 53-UPW50B120RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 400V Resistor
53-UPW50B120RV
0.5W 400V Resistor 53-UPW50B120RV
Wirewound Resistor 120R 0.5W 0.1% 400V Axial Product overview: UPW50B120RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B120RV can be used for catalog matching and distributor lookup.

Wirewound Resistor 120R 0.5W 0.1% 400V Axial Product overview: UPW50B120RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B120RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 120R, 0.1%, Axial; Resistance Neohm Te Connectivity - 20R9193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 120R, 0.1%, Axial; Resistance Neohm Te Connectivity
20R9193
Resistor, Wirewound, 120R, 0.1%, Axial; Resistance Neohm Te Connectivity 20R9193
RESISTOR, WIREWOUND, 120R, 0.1%, AXIAL; Resistance:120ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 120R, 0.1%, AXIAL; Resistance:120ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial - 70065254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
70065254
Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial 70065254
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2173188 UPW50B120RV 1039009-UPW50B120RV UPW50B120RV-ND 53-UPW50B120RV 20R9193 70065254
Product Name Through Hole Resistors Fixed Resistors; UPW50 0.1% 5PPM 120R ( Neohm ) Resistors - Through Hole Resistors Through Hole Resistors 0.5W 400V Resistor Resistor, Wirewound, 120R, 0.1%, Axial; Resistance Neohm Te Connectivity Resistor;Wirewound;Res 120 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
Technology / Construction Wire wound Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details