TE Connectivity 0.5W 100 Ohm 400V Resistor UPW50B100RV

Description
Wirewound Resistor, 0.5W, 100 Ohm, 0.1% Tol, Axial, 400V Product overview: UPW50B100RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 100 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 0.5W, 100 Ohm, 0.1% Tol, Axial, 400V Product overview: UPW50B100RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 100 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 100 Ohm 400V Resistor - 53-UPW50B100RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 100 Ohm 400V Resistor
53-UPW50B100RV
0.5W 100 Ohm 400V Resistor 53-UPW50B100RV
Wirewound Resistor, 0.5W, 100 Ohm, 0.1% Tol, Axial, 400V Product overview: UPW50B100RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 100 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100RV can be used for catalog matching and distributor lookup.

Wirewound Resistor, 0.5W, 100 Ohm, 0.1% Tol, Axial, 400V Product overview: UPW50B100RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 100 Ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 100 Ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - UPW50B100RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B100RV-ND
Through Hole Resistors UPW50B100RV-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm ) - UPW50B100RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm )
UPW50B100RV
Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm ) UPW50B100RV
Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm )

Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm )

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial - 70065252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial
70065252
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial 70065252
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site
Resistor, 100 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity - 34R5475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity
34R5475
Resistor, 100 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity 34R5475
RESISTOR, 100 OHM, 500mW, 0.001, AXIAL; Resistance:100ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, 100 OHM, 500mW, 0.001, AXIAL; Resistance:100ohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-UPW50B100RV UPW50B100RV-ND UPW50B100RV 70065252 34R5475
Product Name 0.5W 100 Ohm 400V Resistor Through Hole Resistors Fixed Resistors; UPW50 0.1% 5PPM 100R ( Neohm ) Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg0.5 W;Tol 0.1%;Axial Resistor, 100 Ohm, 500Mw, 0.001, Axial; Resistance Neohm Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details