TE Connectivity Through Hole Resistors UPW50B100KV

Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPW50B100KV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW50B100KV-ND
Through Hole Resistors UPW50B100KV-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistors - - UPW50B100KV - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
UPW50B100KV
Wirewound Resistors - UPW50B100KV
Wirewound Resistors - Through Hole 100 KOhms 1/2W 5PPM

Wirewound Resistors - Through Hole 100 KOhms 1/2W 5PPM

Supplier's Site
400V 0.5W Resistor - 53-UPW50B100KV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 0.5W Resistor
53-UPW50B100KV
400V 0.5W Resistor 53-UPW50B100KV
Wirewound Resistor, 100kR, 0.1%, 400V, 0.5W, Axial Product overview: UPW50B100KV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100KV can be used for catalog matching and distributor lookup.

Wirewound Resistor, 100kR, 0.1%, 400V, 0.5W, Axial Product overview: UPW50B100KV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW50B100KV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2173302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173302
Through Hole Resistors 2173302
TE Connectivity UPW50B100KV Resistor

TE Connectivity UPW50B100KV Resistor

Supplier's Site
Through Hole Resistors - 2173302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2173302P
Through Hole Resistors 2173302P
TE Connectivity UPW50B100KV Resistor

TE Connectivity UPW50B100KV Resistor

Supplier's Site
Through Hole Resistors - 1354688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354688
Through Hole Resistors 1354688
TE Connectivity UPW50B100KV Resistor

TE Connectivity UPW50B100KV Resistor

Supplier's Site
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial - 70065262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial
70065262
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial 70065262
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site
Resistor, Wirewound, 100K, 0.1%, Axial; Resistance Neohm Te Connectivity - 20R9191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100K, 0.1%, Axial; Resistance Neohm Te Connectivity
20R9191
Resistor, Wirewound, 100K, 0.1%, Axial; Resistance Neohm Te Connectivity 20R9191
RESISTOR, WIREWOUND, 100K, 0.1%, AXIAL; Resistance:100kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100K, 0.1%, AXIAL; Resistance:100kohm; Product Range:UPW Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number UPW50B100KV-ND UPW50B100KV 53-UPW50B100KV 2173302 2173302P 70065262 20R9191
Product Name Through Hole Resistors Wirewound Resistors - 400V 0.5W Resistor Through Hole Resistors Through Hole Resistors Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 0.5 W;Tol 0.1%;Axial Resistor, Wirewound, 100K, 0.1%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details