TE Connectivity Through Hole Resistors UPW25B350RV

Description
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPW25B350RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW25B350RV-ND
Through Hole Resistors UPW25B350RV-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
TE ConnectivityWirewound Resistors - - UPW25B350RV - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityWirewound Resistors -
UPW25B350RV
TE ConnectivityWirewound Resistors - UPW25B350RV
TE ConnectivityWirewoun d Resistors - Through Hole UPW25 0.1% 5PPM 350R

TE ConnectivityWirewound Resistors - Through Hole UPW25 0.1% 5PPM 350R

Supplier's Site
Resistor, Wirewound, 350R, 0.1%, Axial; Resistance Neohm Te Connectivity - 20R9168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 350R, 0.1%, Axial; Resistance Neohm Te Connectivity
20R9168
Resistor, Wirewound, 350R, 0.1%, Axial; Resistance Neohm Te Connectivity 20R9168
RESISTOR, WIREWOUND, 350R, 0.1%, AXIAL; Resistance:350ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 350R, 0.1%, AXIAL; Resistance:350ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number UPW25B350RV-ND UPW25B350RV 20R9168
Product Name Through Hole Resistors TE ConnectivityWirewound Resistors - Resistor, Wirewound, 350R, 0.1%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details