TE Connectivity Through Hole Resistors UPW25B250RV

Description
TE Connectivity UPW25B250RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPW25B250RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2341094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341094
Through Hole Resistors 2341094
TE Connectivity UPW25B250RV Resistor

TE Connectivity UPW25B250RV Resistor

Supplier's Site
Through Hole Resistors - 2341094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2341094P
Through Hole Resistors 2341094P
TE Connectivity UPW25B250RV Resistor

TE Connectivity UPW25B250RV Resistor

Supplier's Site
Through Hole Resistors - 1354711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354711
Through Hole Resistors 1354711
TE Connectivity UPW25B250RV Resistor

TE Connectivity UPW25B250RV Resistor

Supplier's Site
250 Ohm 300V 0.25W Resistor - 53-UPW25B250RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 Ohm 300V 0.25W Resistor
53-UPW25B250RV
250 Ohm 300V 0.25W Resistor 53-UPW25B250RV
250 Ohm 0.1% 300V Wirewound Resistor, Axial, 0.25W Product overview: UPW25B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 Ohm, 300V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 300V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW25B250RV can be used for catalog matching and distributor lookup.

250 Ohm 0.1% 300V Wirewound Resistor, Axial, 0.25W Product overview: UPW25B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 Ohm, 300V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 300V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPW25B250RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - UPW25B250RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW25B250RV-ND
Through Hole Resistors UPW25B250RV-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm ) - UPW25B250RV - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm )
UPW25B250RV
Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm ) UPW25B250RV
Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm )

Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1014958-UPW25B250RV
Resistors - Through Hole Resistors 1014958-UPW25B250RV
Win Source Part Number: 1014958-UPW25B250RV Category: Resistors>Through Hole Resistors Series: UPW, Neohm Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Wirewound Number of Terminations: 2 Resistance: 250 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 145°C Dimension: 0.187" Dia x 0.375" L (4.75mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Other Names: 1624322-6,1624322-6- ND Base Product Number: UPW25

Win Source Part Number: 1014958-UPW25B250RV
Category: Resistors>Through Hole Resistors
Series: UPW, Neohm
Package: Bulk
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 250 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 145°C
Dimension: 0.187" Dia x 0.375" L (4.75mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1624322-6,1624322-6-ND
Base Product Number: UPW25

Buy Now Datasheet
Resistor Wire Wound, 250 Ohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity - 20R9167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wire Wound, 250 Ohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity
20R9167
Resistor Wire Wound, 250 Ohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity 20R9167
RESISTOR WIRE WOUND, 250 OHM, 0.25W, 0.1%; Resistance:250ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIRE WOUND, 250 OHM, 0.25W, 0.1%; Resistance:250ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.25 W;Tol 0.1%;Axial - 70065272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.25 W;Tol 0.1%;Axial
70065272
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.25 W;Tol 0.1%;Axial 70065272
The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life. Features: Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions

The resistive element is wire wound onto a moulded high temperature plastic bobbin with a central former. The direction of winding is reversed part way through the winding, giving very low values of inductance. These Neohm resistors are bobbin assemblies with flattened lead ends, providing high resistance to pull, vibration and torsional forces during handling, assembly and life.
Features:

  • Custom weld tabs and copper weld leads ensure a good mechanical and electrical connection between the element and the lead wires. Protection is given to the windings by means of a layer of silicone RTV rubber. This allows movement of the windings during temperature cycling due to loads and to varying ambient temperatures. Outer protection is given by means of a hot transfer moulded epoxy compound which ensures an airtight coating with no trapped air
  • Superior quality wire-wound resistors with very low selection tolerances and temperature coefficients down to 1 ppm. 3 case sizes are available. T/C, ratio and pair matching is available and customer specifications are welcome. These components exhibit high stability under load and severe environmental conditions
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2341094 2341094P 53-UPW25B250RV UPW25B250RV-ND UPW25B250RV 1014958-UPW25B250RV 20R9167 70065272
Product Name Through Hole Resistors Through Hole Resistors 250 Ohm 300V 0.25W Resistor Through Hole Resistors Fixed Resistors; UPW25 0.1% 5PPM 250R ( Neohm ) Resistors - Through Hole Resistors Resistor Wire Wound, 250 Ohm, 0.25W, 0.1%; Resistance Neohm Te Connectivity Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg0.25 W;Tol 0.1%;Axial
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details