TE Connectivity Through Hole Resistors UPW25B1K0V

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPW25B1K0V-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW25B1K0V-ND
Through Hole Resistors UPW25B1K0V-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm ) - UPW25B1K0V - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm )
UPW25B1K0V
Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm ) UPW25B1K0V
Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm )

Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm )

Supplier's Site
Resistor, Wirewound, 1K, 0.1%, Axial; Resistance Neohm Te Connectivity - 20R9161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1K, 0.1%, Axial; Resistance Neohm Te Connectivity
20R9161
Resistor, Wirewound, 1K, 0.1%, Axial; Resistance Neohm Te Connectivity 20R9161
RESISTOR, WIREWOUND, 1K, 0.1%, AXIAL; Resistance:1kohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1K, 0.1%, AXIAL; Resistance:1kohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number UPW25B1K0V-ND UPW25B1K0V 20R9161
Product Name Through Hole Resistors Fixed Resistors; UPW25 0.1% 5PPM 1K0 ( Neohm ) Resistor, Wirewound, 1K, 0.1%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers