TE Connectivity Through Hole Resistors UPW25B142K8

Description
142.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
142.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPW25B142K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPW25B142K8-ND
Through Hole Resistors UPW25B142K8-ND
142.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

142.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm ) - UPW25B142K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm )
UPW25B142K8
Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm ) UPW25B142K8
Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm )

Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number UPW25B142K8-ND UPW25B142K8
Product Name Through Hole Resistors Fixed Resistors; UPW25 0.1% 3PPM 142K8 ( Neohm )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details