TE Connectivity UPW25B10KV Resistor
TE Connectivity UPW25B10KV Resistor
TE Connectivity UPW25B10KV Resistor
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
Wirewound Resistors - Through Hole 10 KOhms 1/4W 5PPM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2341123 | 2341123P | UPW25B10KV-ND | UPW25B10KV |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - |
| Technology / Construction | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 10000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts |