Fixed Resistors; UPW25 0.1% 5PPM 100R ( Neohm )
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Wirewound
TE Connectivity UPW25B100RV Resistor
TE Connectivity UPW25B100RV Resistor
RESISTOR, 100 OHM, 250mW, 0.001, AXIAL; Resistance:100ohm; Product Range:UPW Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | UPW25B100RV | UPW25B100RV-ND | 2341088P | 1648773 | 34R5465 |
| Product Name | Fixed Resistors; UPW25 0.1% 5PPM 100R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 100 Ohm, 250Mw, 0.001, Axial; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded |