TE Connectivity UPF50B50RV Resistor
TE Connectivity UPF50B50RV Resistor
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, METAL FILM, 50R, 0.1%, 300V, AXIAL; Resistance:50ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8073775P | 8073775 | UPF50B50RV-ND | 95W9029 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Metal Film, 50R, 0.1%, 300V, Axial; Resistance Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | MetalFilm |