TE Connectivity Through Hole Resistors UPF50B500RV

Description
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129315-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129315-ND
Through Hole Resistors A129315-ND
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 8073762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073762P
Through Hole Resistors 8073762P
TE Connectivity UPF50B500RV Resistor

TE Connectivity UPF50B500RV Resistor

Supplier's Site
Through Hole Resistors - 8073762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073762
Through Hole Resistors 8073762
TE Connectivity UPF50B500RV Resistor

TE Connectivity UPF50B500RV Resistor

Supplier's Site
Through Hole Resistors - 1355168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355168
Through Hole Resistors 1355168
TE Connectivity UPF50B500RV Resistor

TE Connectivity UPF50B500RV Resistor

Supplier's Site
Res, Metal Film, 500R, 0.1%, 300V, Axial; Resistance Te Connectivity - 95W9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 500R, 0.1%, 300V, Axial; Resistance Te Connectivity
95W9030
Res, Metal Film, 500R, 0.1%, 300V, Axial; Resistance Te Connectivity 95W9030
RES, METAL FILM, 500R, 0.1%, 300V, AXIAL; Resistance:500ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 500R, 0.1%, 300V, AXIAL; Resistance:500ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 500R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 46AK9511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity
46AK9511
Res, 500R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity 46AK9511
RES, 500R, 0.5W, AXIAL, METAL FILM; Resistance:500ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 500R, 0.5W, AXIAL, METAL FILM; Resistance:500ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129315-ND 8073762P 8073762 95W9030
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Metal Film, 500R, 0.1%, 300V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers