TE Connectivity Through Hole Resistors UPF50B350RV

Description
TE Connectivity UPF50B350RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF50B350RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073769
Through Hole Resistors 8073769
TE Connectivity UPF50B350RV Resistor

TE Connectivity UPF50B350RV Resistor

Supplier's Site
Through Hole Resistors - 8073769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073769P
Through Hole Resistors 8073769P
TE Connectivity UPF50B350RV Resistor

TE Connectivity UPF50B350RV Resistor

Supplier's Site
Through Hole Resistors - 1645622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645622
Through Hole Resistors 1645622
TE Connectivity UPF50B350RV Resistor

TE Connectivity UPF50B350RV Resistor

Supplier's Site
Through Hole Resistors - UPF50B350RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF50B350RV-ND
Through Hole Resistors UPF50B350RV-ND
350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

350 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9025 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9025
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9025
Through Hole Metal Film Resistor, UPF Series, 350 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 350 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 134503541 - Radwell International
Willingboro, NJ, United States
Resistor
134503541
Resistor 134503541
THROUGH HOLE METAL FILM RESISTOR, UPF SERIES, 350 OHM, 500 MW, - 0.1%, 300 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THROUGH HOLE METAL FILM RESISTOR, UPF SERIES, 350 OHM, 500 MW, - 0.1%, 300 V, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8073769 8073769P UPF50B350RV-ND 95W9025 134503541
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity Resistor
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 350 ohms 350 ohms 350 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details