The Through Hole Metal Film Resistor, UPF Series, features a resistance value of 2 kΩ and a power rating of 500 mW. It offers a tolerance of ±0.1% and a maximum operating voltage of 300 V. This resistor is designed for high precision applications, with a low temperature coefficient of resistance (TCR) of ±5 PPM/°C, ensuring excellent stability and reliability. The resistor is RoHS compliant, making it suitable for environmentally conscious projects. It is ideal for use in precision and measurement equipment, where accuracy is critical. The axial leaded construction allows for easy integration into various circuit designs.
TE Connectivity UPF50B2K0V Resistor
TE Connectivity UPF50B2K0V Resistor
TE Connectivity UPF50B2K0V Resistor
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, UPF Series, 2 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8073756 | 8073756P | UPF50B2K0V-ND | 95W9019 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Upf Series, 2 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 2000 ohms | |||
| Power Rating | 0.5000 watts | 0.5000 watts |