TE Connectivity Through Hole Resistors UPF50B250RV

Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPF50B250RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF50B250RV-ND
Through Hole Resistors UPF50B250RV-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 250R, 0.1%, 300V, Axial; Resistance Te Connectivity - 95W9023 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 250R, 0.1%, 300V, Axial; Resistance Te Connectivity
95W9023
Res, Metal Film, 250R, 0.1%, 300V, Axial; Resistance Te Connectivity 95W9023
RES, METAL FILM, 250R, 0.1%, 300V, AXIAL; Resistance:250ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 250R, 0.1%, 300V, AXIAL; Resistance:250ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number UPF50B250RV-ND 95W9023
Product Name Through Hole Resistors Res, Metal Film, 250R, 0.1%, 300V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers