TE Connectivity Through Hole Resistors UPF50B200RV

Description
TE Connectivity UPF50B200RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF50B200RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073731
Through Hole Resistors 8073731
TE Connectivity UPF50B200RV Resistor

TE Connectivity UPF50B200RV Resistor

Supplier's Site
Through Hole Resistors - 8073731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073731P
Through Hole Resistors 8073731P
TE Connectivity UPF50B200RV Resistor

TE Connectivity UPF50B200RV Resistor

Supplier's Site
Through Hole Resistors - 1645617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645617
Through Hole Resistors 1645617
TE Connectivity UPF50B200RV Resistor

TE Connectivity UPF50B200RV Resistor

Supplier's Site
Through Hole Resistors - UPF50B200RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF50B200RV-ND
Through Hole Resistors UPF50B200RV-ND
200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 200 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9022 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 200 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9022
Through Hole Metal Film Resistor, Upf Series, 200 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9022
Through Hole Metal Film Resistor, UPF Series, 200 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 200 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8073731 8073731P UPF50B200RV-ND 95W9022
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 200 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details