TE Connectivity Through Hole Resistors UPF50B1K0V

Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129313-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129313-ND
Through Hole Resistors A129313-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 1 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9013 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 1 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9013
Through Hole Metal Film Resistor, Upf Series, 1 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9013
Through Hole Metal Film Resistor, UPF Series, 1 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: No

Through Hole Metal Film Resistor, UPF Series, 1 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129313-ND 95W9013
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 1 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details