TE Connectivity Through Hole Resistors UPF50B100RV

Description
TE Connectivity UPF50B100RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF50B100RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073804
Through Hole Resistors 8073804
TE Connectivity UPF50B100RV Resistor

TE Connectivity UPF50B100RV Resistor

Supplier's Site
Through Hole Resistors - 8073804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073804P
Through Hole Resistors 8073804P
TE Connectivity UPF50B100RV Resistor

TE Connectivity UPF50B100RV Resistor

Supplier's Site
Through Hole Resistors - 1354453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1354453
Through Hole Resistors 1354453
TE Connectivity UPF50B100RV Resistor

TE Connectivity UPF50B100RV Resistor

Supplier's Site
Through Hole Resistors - A129311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129311-ND
Through Hole Resistors A129311-ND
100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9017 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9017
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9017
Through Hole Metal Film Resistor, UPF Series, 100 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 100 ohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity - 46AK9507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity
46AK9507
Res, 100R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity 46AK9507
RES, 100R, 0.5W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film

RES, 100R, 0.5W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:UPF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8073804 8073804P A129311-ND 95W9017 46AK9507
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity Res, 100R, 0.5W, Axial, Metal Film; Resistance Cgs Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers