TE Connectivity Through Hole Resistors UPF50B100KV

Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129310-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129310-ND
Through Hole Resistors A129310-ND
100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-UPF50B100KV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-UPF50B100KV-ND
Through Hole Resistors 1111-UPF50B100KV-ND
UPF50 0.1% 5PPM 100K

UPF50 0.1% 5PPM 100K

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 100 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9016 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 100 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
95W9016
Through Hole Metal Film Resistor, Upf Series, 100 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity 95W9016
Through Hole Metal Film Resistor, UPF Series, 100 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 100 kohm, 500 mW, - 0.1%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129310-ND 1111-UPF50B100KV-ND 95W9016
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 100 Kohm, 500 Mw, 0.1%, 300 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details