TE Connectivity Through Hole Resistors UPF25B5K0V

Description
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPF25B5K0V-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF25B5K0V-ND
Through Hole Resistors UPF25B5K0V-ND
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 8073744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073744
Through Hole Resistors 8073744
TE Connectivity UPF25B5K0V Resistor

TE Connectivity UPF25B5K0V Resistor

Supplier's Site
Through Hole Resistors - 8073744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073744P
Through Hole Resistors 8073744P
TE Connectivity UPF25B5K0V Resistor

TE Connectivity UPF25B5K0V Resistor

Supplier's Site
Through Hole Resistors - 1645613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645613
Through Hole Resistors 1645613
TE Connectivity UPF25B5K0V Resistor

TE Connectivity UPF25B5K0V Resistor

Supplier's Site
Through Hole Metal Film Resistor, Upf Series, 5 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9011 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 5 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9011
Through Hole Metal Film Resistor, Upf Series, 5 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9011
Through Hole Metal Film Resistor, UPF Series, 5 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 5 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number UPF25B5K0V-ND 8073744 8073744P 95W9011
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 5 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details