TE Connectivity Through Hole Resistors UPF25B50RV

Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - UPF25B50RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF25B50RV-ND
Through Hole Resistors UPF25B50RV-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-UPF25B50RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-UPF25B50RV-ND
Through Hole Resistors 1111-UPF25B50RV-ND
UPF25 0.1% 5PPM 50R

UPF25 0.1% 5PPM 50R

Buy Now Datasheet
Through Hole Resistors - 8073790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073790P
Through Hole Resistors 8073790P
TE Connectivity UPF25B50RV Resistor

TE Connectivity UPF25B50RV Resistor

Supplier's Site
Through Hole Resistors - 8073790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073790
Through Hole Resistors 8073790
TE Connectivity UPF25B50RV Resistor

TE Connectivity UPF25B50RV Resistor

Supplier's Site
Through Hole Resistors - 1649056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649056
Through Hole Resistors 1649056
TE Connectivity UPF25B50RV Resistor

TE Connectivity UPF25B50RV Resistor

Supplier's Site
Through Hole Metal Film Resistor, Upf Series, 50 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9012 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 50 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9012
Through Hole Metal Film Resistor, Upf Series, 50 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9012
Through Hole Metal Film Resistor, UPF Series, 50 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 50 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number UPF25B50RV-ND 1111-UPF25B50RV-ND 8073790P 8073790 95W9012
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 50 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details