TE Connectivity Through Hole Resistors UPF25B350RV

Description
TE Connectivity UPF25B350RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF25B350RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073797
Through Hole Resistors 8073797
TE Connectivity UPF25B350RV Resistor

TE Connectivity UPF25B350RV Resistor

Supplier's Site
Through Hole Resistors - 8073797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073797P
Through Hole Resistors 8073797P
TE Connectivity UPF25B350RV Resistor

TE Connectivity UPF25B350RV Resistor

Supplier's Site
Through Hole Resistors - 1645612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645612
Through Hole Resistors 1645612
TE Connectivity UPF25B350RV Resistor

TE Connectivity UPF25B350RV Resistor

Supplier's Site
Through Hole Resistors - UPF25B350RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF25B350RV-ND
Through Hole Resistors UPF25B350RV-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9010 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9010
Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9010
Through Hole Metal Film Resistor, UPF Series, 350 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 350 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8073797 8073797P UPF25B350RV-ND 95W9010
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 350 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 350 ohms 350 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers