TE Connectivity Through Hole Resistors UPF25B250RV

Description
TE Connectivity UPF25B250RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF25B250RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073734P
Through Hole Resistors 8073734P
TE Connectivity UPF25B250RV Resistor

TE Connectivity UPF25B250RV Resistor

Supplier's Site
Through Hole Resistors - 8073734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073734
Through Hole Resistors 8073734
TE Connectivity UPF25B250RV Resistor

TE Connectivity UPF25B250RV Resistor

Supplier's Site
Through Hole Resistors - 1355198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1355198
Through Hole Resistors 1355198
TE Connectivity UPF25B250RV Resistor

TE Connectivity UPF25B250RV Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1325885-UPF25B250RV - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325885-UPF25B250RV
Resistors - Through Hole Resistors 1325885-UPF25B250RV
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1325885-UPF25B250RV Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.106" Dia x 0.276" L (2.70mm x 7.00mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 250 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8533.21.0090 Other Part Number: UPF25B250RV-ND,21761 62-7,A129309 Base Product Number: UPF25 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1325885-UPF25B250RV
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Size / Dimension: 0.106" Dia x 0.276" L (2.70mm x 7.00mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 250 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Other Part Number: UPF25B250RV-ND,2176162-7,A129309
Base Product Number: UPF25
RoHS Status: RoHS Compliant

Buy Now Datasheet
Through-Hole 250 ohm 250 mW 250 V Resistor - 53-UPF25B250RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 250 ohm 250 mW 250 V Resistor
53-UPF25B250RV
Through-Hole 250 ohm 250 mW 250 V Resistor 53-UPF25B250RV
TE CONNECTIVITY UPF25B250RV Through Hole Resistor, UPF Series, 250 ohm, 250 mW, 0.1%, 250 V, Axial Leaded Product overview: UPF25B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250 ohm, 250 mW, 250 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250 ohm, 250 mW, 250 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPF25B250RV can be used for catalog matching and distributor lookup.

TE CONNECTIVITY UPF25B250RV Through Hole Resistor, UPF Series, 250 ohm, 250 mW, 0.1%, 250 V, Axial Leaded Product overview: UPF25B250RV from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250 ohm, 250 mW, 250 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250 ohm, 250 mW, 250 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UPF25B250RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129309-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129309-ND
Through Hole Resistors A129309-ND
250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

250 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 250 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9009 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 250 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9009
Through Hole Metal Film Resistor, Upf Series, 250 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9009
Through Hole Metal Film Resistor, UPF Series, 250 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 250 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 250R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity - 46AK9503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity
46AK9503
Res, 250R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity 46AK9503
RES, 250R, 0.25W, AXIAL, METAL FILM; Resistance:250ohm; Product Range:UPF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 250R, 0.25W, AXIAL, METAL FILM; Resistance:250ohm; Product Range:UPF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8073734P 8073734 1325885-UPF25B250RV 53-UPF25B250RV A129309-ND 95W9009 46AK9503
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 250 ohm 250 mW 250 V Resistor Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 250 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity Res, 250R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms 250 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details