TE Connectivity Through Hole Resistors UPF25B120RV

Description
TE Connectivity UPF25B120RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF25B120RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073722P
Through Hole Resistors 8073722P
TE Connectivity UPF25B120RV Resistor

TE Connectivity UPF25B120RV Resistor

Supplier's Site
Through Hole Resistors - 8073722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073722
Through Hole Resistors 8073722
TE Connectivity UPF25B120RV Resistor

TE Connectivity UPF25B120RV Resistor

Supplier's Site
Through Hole Resistors - 1616254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616254
Through Hole Resistors 1616254
TE Connectivity UPF25B120RV Resistor

TE Connectivity UPF25B120RV Resistor

Supplier's Site
Through Hole Resistors - A129308-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129308-ND
Through Hole Resistors A129308-ND
120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

120 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 120 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9008 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 120 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9008
Through Hole Metal Film Resistor, Upf Series, 120 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9008
Through Hole Metal Film Resistor, UPF Series, 120 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 120 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity - 46AK9502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity
46AK9502
Res, 120R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity 46AK9502
RES, 120R, 0.25W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:UPF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 120R, 0.25W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:UPF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8073722P 8073722 A129308-ND 95W9008 46AK9502
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 120 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity Res, 120R, 0.25W, Axial, Metal Film; Resistance Cgs Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details