TE Connectivity Through Hole Resistors UPF25B100RV

Description
TE Connectivity UPF25B100RV Resistor
Request a Quote Datasheet
Description
TE Connectivity UPF25B100RV Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8073781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073781
Through Hole Resistors 8073781
TE Connectivity UPF25B100RV Resistor

TE Connectivity UPF25B100RV Resistor

Supplier's Site
Through Hole Resistors - 8073781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8073781P
Through Hole Resistors 8073781P
TE Connectivity UPF25B100RV Resistor

TE Connectivity UPF25B100RV Resistor

Supplier's Site
Through Hole Resistors - 1645607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645607
Through Hole Resistors 1645607
TE Connectivity UPF25B100RV Resistor

TE Connectivity UPF25B100RV Resistor

Supplier's Site
Through Hole Resistors - UPF25B100RV-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
UPF25B100RV-ND
Through Hole Resistors UPF25B100RV-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity - 95W9007 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
95W9007
Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity 95W9007
Through Hole Metal Film Resistor, UPF Series, 100 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, UPF Series, 100 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8073781 8073781P UPF25B100RV-ND 95W9007
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Upf Series, 100 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers