TE Connectivity ™ Ceramic Capacitors - TYC0805A339JJT TYC0805A339JJT

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042144-TYC0805A339J JT Capacitance: 3.3 pF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 200 V ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042144-TYC0805A339J JT Capacitance: 3.3 pF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 200 V ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TYC0805A339JJT - 1042144-TYC0805A339JJT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - TYC0805A339JJT
1042144-TYC0805A339JJT
Ceramic Capacitors - TYC0805A339JJT 1042144-TYC0805A339JJT
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042144-TYC0805A339J JT Capacitance: 3.3 pF Tolerance: 5 % Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 200 V ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042144-TYC0805A339JJT
Capacitance: 3.3 pF
Tolerance: 5 %
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 200 V
ELV: Compliant

Buy Now
Singapore, Singapore
SMD 3.3pF 200V Capacitor
60-TYC0805A339JJT
SMD 3.3pF 200V Capacitor 60-TYC0805A339JJT
Cap Ceramic 3.3pF 200V C0G 5% Pad SMD 0805 125°C T/R Product overview: TYC0805A339JJT from TE Connectivity is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TYC0805A339JJT can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3pF 200V C0G 5% Pad SMD 0805 125°C T/R Product overview: TYC0805A339JJT from TE Connectivity is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TYC0805A339JJT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1042144-TYC0805A339JJT 60-TYC0805A339JJT
Product Name Ceramic Capacitors - TYC0805A339JJT SMD 3.3pF 200V Capacitor
Capacitance Range 3.30E-6 microF 3.30E-6 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers