Connectors
Win Source Part Number: 1314911-TXR66AB00-24
Category: Connectors, Interconnects>Circul
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: CIR Series, VG5234 Connectors
Shell Size - Insert: 24
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
Diameter - Outside: 1.720" (43.70mm)
Thread Size: 1 3/8-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: TXR66AB00
RoHS Status: RoHS non-compliant
Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/8-18 UNEF 24
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TXR66AB00-2414AI | 1314911-TXR66AB00-2414AI | TXR66AB00-2414AI-ND |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Backshells and Cable Clamps | |
| Connector Type | Circular / Cylindrical Connectors |