TE Connectivity Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR54SJ90-1004AI TXR54SJ90-1004AI

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772362-TXR54SJ90-100 4AI Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Stainless Steel Plating: Passivated Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Family Name: TXR54 Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): TXR54SJ90-1004BI; TXR54AC90-1004AI; TXR54AC90-1004BIL; TXR54AB90-1004AI; Introduction Date: July 24, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772362-TXR54SJ90-100 4AI Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Stainless Steel Plating: Passivated Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Family Name: TXR54 Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): TXR54SJ90-1004BI; TXR54AC90-1004AI; TXR54AC90-1004BIL; TXR54AB90-1004AI; Introduction Date: July 24, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR54SJ90-1004AI - 772362-TXR54SJ90-1004AI - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR54SJ90-1004AI
772362-TXR54SJ90-1004AI
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR54SJ90-1004AI 772362-TXR54SJ90-1004AI
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 772362-TXR54SJ90-100 4AI Series: TXR Type: Backshell, Heat Shrink Adapter Features: Tinel Lock Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Shell Size - Insert: 10, 10S, 10SL Material: Stainless Steel Plating: Passivated Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Family Name: TXR54 Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): TXR54SJ90-1004BI; TXR54AC90-1004AI; TXR54AC90-1004BIL; TXR54AB90-1004AI; Introduction Date: July 24, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 772362-TXR54SJ90-1004AI
Series: TXR
Type: Backshell, Heat Shrink Adapter
Features: Tinel Lock
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Shell Size - Insert: 10, 10S, 10SL
Material: Stainless Steel
Plating: Passivated
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Family Name: TXR54
Diameter - Outside: 0.732" (18.60mm)
Thread Size: 5/8-24 UNEF
Cable Exit: 90°
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): TXR54SJ90-1004BI; TXR54AC90-1004AI; TXR54AC90-1004BIL; TXR54AB90-1004AI;
Introduction Date: July 24, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Txr54Sj90-1004Ai Raychem - Te Connectivity - 44M3335 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Sj90-1004Ai Raychem - Te Connectivity
44M3335
Txr54Sj90-1004Ai Raychem - Te Connectivity 44M3335
TXR54SJ90-1004AI

TXR54SJ90-1004AI

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 772362-TXR54SJ90-1004AI 44M3335
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - TXR54SJ90-1004AI Txr54Sj90-1004Ai Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details