TE Connectivity Backshells and Cable Clamps TXR54AC90-1005AI

Description
Silver Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Request a Quote Datasheet
Description
Silver Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - TXR54AC90-1005AI-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
TXR54AC90-1005AI-ND
Backshells and Cable Clamps TXR54AC90-1005AI-ND
Silver Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL

Silver Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1050972-TXR54AC90-1005AI - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1050972-TXR54AC90-1005AI
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1050972-TXR54AC90-1005AI
Win Source Part Number: 1050972-TXR54AC90-10 05AI Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: TXR Type: Backshell, Heat Shrink Adapter Color: Silver Features: Tinel Lock Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 10, 10S, 10SL Material: Aluminum Alloy Plating: Electroless Nickel Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 0.732" (18.60mm) Thread Size: 5/8-24 UNEF Cable Exit: 90° Alternative Parts (Cross-Reference): TXR54AC90-1005AI1223 37-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 122337-000 Base Product Number: TXR54

Win Source Part Number: 1050972-TXR54AC90-1005AI
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: TXR
Type: Backshell, Heat Shrink Adapter
Color: Silver
Features: Tinel Lock
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 10, 10S, 10SL
Material: Aluminum Alloy
Plating: Electroless Nickel
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 0.732" (18.60mm)
Thread Size: 5/8-24 UNEF
Cable Exit: 90°
Alternative Parts (Cross-Reference): TXR54AC90-1005AI122337-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 122337-000
Base Product Number: TXR54

Buy Now Datasheet
Txr54Ac90-1005Ai Raychem - Te Connectivity - 44M3244 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1005Ai Raychem - Te Connectivity
44M3244
Txr54Ac90-1005Ai Raychem - Te Connectivity 44M3244
TXR54AC90-1005AI

TXR54AC90-1005AI

Supplier's Site
Txr54Ac90-1005Ai Raychem - Te Connectivity - 45AJ9040 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac90-1005Ai Raychem - Te Connectivity
45AJ9040
Txr54Ac90-1005Ai Raychem - Te Connectivity 45AJ9040
TXR54AC90-1005AI

TXR54AC90-1005AI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TXR54AC90-1005AI-ND 1050972-TXR54AC90-1005AI 44M3244
Product Name Backshells and Cable Clamps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Txr54Ac90-1005Ai Raychem - Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers